Status: | Unknown |
---|---|
Series: | MDC Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 100VDC |
Capacitor Dielectric Type | PET (Polyester) |
Capacitance Tolerance | ± 10% |
Product Range | MDC Series |
Capacitor Case Style | DIP |
Capacitor Terminals | SMD |
Lead Spacing | 10mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Metallized Polyester Capacitor 4.7uF | RS |
CAP, 4.7µF, 100V, 10%, PET, DIP | Farnell |
Film Capacitor, 4.7 uF, 63 V, 100 V, � 10%, Metallized PET, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MDC10475K100A54P3TUBE?
Additional datasheets, footprints and schematics for MDC10475K100A54P3TUBE are listed on our Part Details page. You can also find images and similar parts to MDC10475K100A54P3TUBE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDC10475K100A54P3TUBE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDC10475K100A54P3TUBE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDC10475K100A54P3TUBE fall under?
The MDC10475K100A54P3TUBE is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MDC10475K100A54P3TUBE when available in the Film Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDC10475K100A54P3TUBE you can contact the distributor directly for product support, shipping queries etc.
Is the MDC10475K100A54P3TUBE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDC10475K100A54P3TUBE have stock available?
Authorised distributors including RS, element14, Farnell and Avnet Abacus have stock available or on a lead time for MDC10475K100A54P3TUBE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDC10475K100A54P3TUBE often in real-time on the comparison pages.
What if I can't find stock of MDC10475K100A54P3TUBE?
You can fill out our help required form which you can use to request a quote for MDC10475K100A54P3TUBE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.