Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
No stock
|
Buy Now | |
Future Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
element14
from US$0.15
|
-
|
Buy Now | |
Avnet Asia
from US$0.15
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MDB8S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | - |
VRRM Max (V) | 800 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | TSSOP-4 |
MDB8S Series 800 V 1 A Surface Mount Single-Phase Bridge Rectifier - Micro DIP-8 | Future Electronics |
Bridge Rectifier 800V 1A MicroDIP4 | RS |
S/P_Br Mdip Pn 1A 800V Rohs Compliant: Yes |Onsemi MDB8S | Newark Electronics |
Diode Rectifier Bridge Single 800V 1A 4-Pin Micro DIP | Avnet America |
DIODE, BRIDGE RECT, 1PH, 800V, MICRO DIP | element14 |
Where can I find additional details, specifications and documents for a MDB8S?
Additional datasheets, footprints and schematics for MDB8S are listed on our Part Details page. You can also find images and similar parts to MDB8S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDB8S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDB8S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDB8S fall under?
The MDB8S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MDB8S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDB8S you can contact the distributor directly for product support, shipping queries etc.
Is the MDB8S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MDB8S have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and element14 have stock available or on a lead time for MDB8S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDB8S often in real-time on the comparison pages.
What if I can't find stock of MDB8S?
You can fill out our help required form which you can use to request a quote for MDB8S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.