Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
4,150
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.13
|
10,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
6,525
in stock
|
Buy Now | |
element14
from US$0.15
|
6,476
in stock
|
Buy Now | |
Farnell
from US$0.15
|
6,476
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.13
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | MDB6S |
---|---|
Compliance | Pb-free Halide free |
Type | Single |
IO(rec) Max (A) | 1 |
trr Max (ns) | - |
VRRM Max (V) | 600 |
VFM Max (V) | 1.1 |
IFSM Max (A) | 30 |
IR Max (mA) | 0.01 |
Package Type | TSSOP-4 |
1A, 600V, Microdip, Single-Phase Bridge Rectifier/Reel Rohs Compliant: Yes |Onsemi MDB6S | Newark Electronics |
MDB6S Series 600 V 1 A Surface Mount Single Phase Bridge Rectifier - MicroDIP-4 | Future Electronics |
Diode Rectifier Bridge Single 600V 1A 4-Pin Micro DIP | Avnet America |
Bridge rectifier: single-phase | Transfer Multisort Elektronik |
BRIDGE RECTIFIER DIODE, 1-PH, 1A, 600V | element14 |
Bridge Rectifier 600V 1A MicroDIP4 | RS |
Where can I find additional details, specifications and documents for a MDB6S?
Additional datasheets, footprints and schematics for MDB6S are listed on our Part Details page. You can also find images and similar parts to MDB6S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDB6S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDB6S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDB6S fall under?
The MDB6S is listed under Discrete & Power Modules > Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MDB6S when available in the Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDB6S you can contact the distributor directly for product support, shipping queries etc.
Is the MDB6S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MDB6S have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MDB6S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDB6S often in real-time on the comparison pages.
What if I can't find stock of MDB6S?
You can fill out our help required form which you can use to request a quote for MDB6S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.