Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now |
No. of Phases | Single Phase |
---|---|
Repetitive Reverse Voltage Vrrm Max | 1kV |
Forward Current If(AV) | 1.2A |
Bridge Rectifier Case Style | Micro DIP |
Forward Voltage VF Max | 1.015V |
No. of Pins | 4Pins |
Operating Temperature Max | 150°C |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
BRIDGE RECTIFIER DIODE, 1-PH, 1.2A, 1KV | Farnell |
Where can I find additional details, specifications and documents for a MDB10SV?
Additional datasheets, footprints and schematics for MDB10SV are listed on our Part Details page. You can also find images and similar parts to MDB10SV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDB10SV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDB10SV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDB10SV fall under?
The MDB10SV is listed under Semiconductors - Discretes > Diodes > Bridge Rectifier Diodes.
Can I view similar or alternative parts?
You can view similar parts to MDB10SV when available in the Bridge Rectifier Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDB10SV you can contact the distributor directly for product support, shipping queries etc.
Is the MDB10SV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDB10SV have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MDB10SV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDB10SV often in real-time on the comparison pages.
What if I can't find stock of MDB10SV?
You can fill out our help required form which you can use to request a quote for MDB10SV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.