MDB10S Rectifiers by ON Semiconductor

1A, 1000V, MicroDIP, Single-Phase Bridge Rectifier


MDB10S

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Future Electronics
Future Electronics
from US$0.11
10,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.13
4,890
in stock
Buy Now
Logo for RS
RS
from US$0.13
4,125
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.20
440
in stock
Buy Now
Logo for element14
element14
from US$0.14
440
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.14
440
in stock
Buy Now
Logo for Avnet Silica
Avnet Silica
-
140,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.12
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.13
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Features

This product is general usage and suitable for many different applications.

Specifications

Description MDB10S
Compliance Pb-free Halide free
Type Single
IO(rec) Max (A) 1
trr Max (ns) -
VRRM Max (V) 1000
VFM Max (V) 1.1
IFSM Max (A) 30
IR Max (mA) 0.01
Package Type TSSOP-4

Alternative Descriptions

MDB10SV Series 1000 V 1.2 A Single-Phase Rectifier Bridge - MICRODIP-4 | Future Electronics
Bridge Rectifier 1000V 1A MicroDIP4 | RS
Diode, Bridge Rect, 1-Ph, 1Kv, Micro Dip | Newark Electronics
DIODE, BRIDGE RECT, 1-PH, 1KV, MICRO DIP | element14
Bridge Rectifier, Single Phase, 1 kV, 1 A, 1.1 V, TSSOP, 4 Pins | Avnet Silica


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MDB10S?

Additional datasheets, footprints and schematics for MDB10S are listed on our Part Details page. You can also find images and similar parts to MDB10S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MDB10S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDB10S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MDB10S fall under?

The MDB10S is listed under Discrete & Power Modules > Rectifiers.

Can I view similar or alternative parts?

You can view similar parts to MDB10S when available in the Rectifiers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MDB10S you can contact the distributor directly for product support, shipping queries etc.

Is the MDB10S RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MDB10S have stock available?

Authorised distributors including Future Electronics, Chip One Stop, RS, Newark Electronics and element14 have stock available or on a lead time for MDB10S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MDB10S often in real-time on the comparison pages.

What if I can't find stock of MDB10S?

You can fill out our help required form which you can use to request a quote for MDB10S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay