Status: | Unknown |
---|---|
Series: | MDAMF Series |
RoHS: | Unknown |
Product Range | MDAMF Series |
---|---|
Connector Type | Memory Socket |
No. of Contacts | 11Contacts |
Contact Material | - |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Colour | Black |
Contact Resistance | 100mohm |
Contact Termination | Surface Mount Right Angle |
Contact Termination Type | Surface Mount |
Current Rating | 0.5A |
Insulation Resistance | 1000Mohm |
Material | Thermoplastic |
No. of Mating Cycles | 10000 |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
Pitch Spacing | 1.2mm |
Voltage Rating VAC | 100V |
Where can I find additional details, specifications and documents for a MDAMF-01101B0T0?
Additional datasheets, footprints and schematics for MDAMF-01101B0T0 are listed on our Part Details page. You can also find images and similar parts to MDAMF-01101B0T0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MDAMF-01101B0T0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MDAMF-01101B0T0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MDAMF-01101B0T0 fall under?
The MDAMF-01101B0T0 is listed under Connectors > Memory Sockets.
Can I view similar or alternative parts?
You can view similar parts to MDAMF-01101B0T0 when available in the Memory Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MDAMF-01101B0T0 you can contact the distributor directly for product support, shipping queries etc.
Is the MDAMF-01101B0T0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MDAMF-01101B0T0 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MDAMF-01101B0T0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MDAMF-01101B0T0 often in real-time on the comparison pages.
What if I can't find stock of MDAMF-01101B0T0?
You can fill out our help required form which you can use to request a quote for MDAMF-01101B0T0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.