MD015C472MAB Capacitors by KYOCERA AVX

CAP 4700PF 50V 20% X7R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX MD Series Temperature Coefficients: C0G (NP0), X7R, Z5U, 50, 100 Volts

Where to Buy

Prices starting from US$0.38

Distributor Stock
Logo for Farnell
Farnell
from US$0.38
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 4700pF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 0.325mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 20%
External Depth 2.54mm
External Length / Height 6.6mm
External Width 3.43mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C

Alternative Descriptions

CAP, 4700PF, 50V, 20%, X7R | Farnell
Multilayer Ceramic Capacitor, 4700 pF, 50 V, ± 20%, X7R, DIP | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD015C472MAB?

Additional datasheets, footprints and schematics for MD015C472MAB are listed on our Part Details page. You can also find images and similar parts to MD015C472MAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD015C472MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015C472MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD015C472MAB fall under?

The MD015C472MAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD015C472MAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD015C472MAB you can contact the distributor directly for product support, shipping queries etc.

Is the MD015C472MAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD015C472MAB have stock available?

Authorised distributors including Farnell and Avnet America have stock available or on a lead time for MD015C472MAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD015C472MAB often in real-time on the comparison pages.

What if I can't find stock of MD015C472MAB?

You can fill out our help required form which you can use to request a quote for MD015C472MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay