MD015C104MAB Capacitors by KYOCERA AVX

CAP 0.1µF 50V 20% X7R

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX MD Series Temperature Coefficients: C0G (NP0), X7R, Z5U, 50, 100 Volts

Where to Buy

Prices starting from US$0.65

Distributor Stock
Logo for Farnell
Farnell
from US$0.65
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$2.20
800
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.35
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$1.21
15
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$2.02
-
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.78
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.71
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 0.1µF
Voltage Rating 50V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 0.325mm
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Capacitance Tolerance ± ± 20%
External Depth 2.49mm
External Length / Height 6.6mm
External Width 3.43mm
No. of Pins 2Pins
Operating Temperature Range -55°C to +125°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 50V

Alternative Descriptions

Capacitor | RS Americas
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 20%, X7R, DIP | Avnet America
MD Series 6.6 x 3.43 mm 100 nF 50 V ▒20 % Tolerance X7R Two Pin DIP/DIP Guard | Future Electronics
KV 100nF 50V 20% RM8,3 X7R | Rutronik
Ceramic Capacitor, 0.1Uf, 50V, X7R, 20%, Dip | Newark Electronics
.1UF 50V 20% | TTI Europe
CAP, 0.1µF, 50V, 20%, X7R | Farnell
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, � 20%, X7R, DIP | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MD015C104MAB?

Additional datasheets, footprints and schematics for MD015C104MAB are listed on our Part Details page. You can also find images and similar parts to MD015C104MAB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MD015C104MAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD015C104MAB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MD015C104MAB fall under?

The MD015C104MAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MD015C104MAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MD015C104MAB you can contact the distributor directly for product support, shipping queries etc.

Is the MD015C104MAB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MD015C104MAB have stock available?

Authorised distributors including RS Americas, Avnet America, Future Electronics, Rutronik and Newark Electronics have stock available or on a lead time for MD015C104MAB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MD015C104MAB often in real-time on the comparison pages.

What if I can't find stock of MD015C104MAB?

You can fill out our help required form which you can use to request a quote for MD015C104MAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay