Status: | Unknown |
---|---|
Series: | DIPGuard MD Series |
RoHS: | Unknown |
Prices starting from US$0.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.21
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.09
|
5
in stock
|
Buy Now | |
element14
from US$2.05
|
5
in stock
|
Buy Now | |
Future Electronics
from US$2.28
|
-
|
Buy Now | |
Avnet America
from US$2.35
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | DIPGuard MD Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 0.325mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
External Depth | 2.49mm |
External Length / Height | 6.6mm |
External Width | 3.43mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Ceramic Capacitor 0.01Uf, 100V, X7R, 10%, Dip | Newark Electronics |
CAP, 0.01µF, 100V, 10%, X7R | element14 |
MD Series 6.6 x 3.43 mm 10 nF 100 V ▒10 % Tolerance X7R Two Pin DIP/DIP Guard | Future Electronics |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 10%, X7R, DIP | Avnet America |
Capacitor | RS Americas |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 10%, X7R, DIP | Avnet Abacus |
Where can I find additional details, specifications and documents for a MD011C103KAB?
Additional datasheets, footprints and schematics for MD011C103KAB are listed on our Part Details page. You can also find images and similar parts to MD011C103KAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MD011C103KAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MD011C103KAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MD011C103KAB fall under?
The MD011C103KAB is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MD011C103KAB when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MD011C103KAB you can contact the distributor directly for product support, shipping queries etc.
Is the MD011C103KAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MD011C103KAB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MD011C103KAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MD011C103KAB often in real-time on the comparison pages.
What if I can't find stock of MD011C103KAB?
You can fill out our help required form which you can use to request a quote for MD011C103KAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.