Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Bezel |
---|---|
Protective Boot Material | - |
For Use With | MCREDS Heat Sink Cases |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
Protective Boot Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Bezel |
Colour | Black |
Material | ABS |
Range | MCREDS Cases |
BEZEL, BLACK, FOR MCREDS CASES | element14 |
Enclosure Bezel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCZDB1?
Additional datasheets, footprints and schematics for MCZDB1 are listed on our Part Details page. You can also find images and similar parts to MCZDB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZDB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZDB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZDB1 fall under?
The MCZDB1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCZDB1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZDB1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCZDB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZDB1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCZDB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZDB1 often in real-time on the comparison pages.
What if I can't find stock of MCZDB1?
You can fill out our help required form which you can use to request a quote for MCZDB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.