Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Bezel |
---|---|
Protective Boot Material | - |
For Use With | MCRECS Heat Sink Cases |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
Protective Boot Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Bezel |
Colour | Black |
Material | ABS |
Range | MCRECS Cases |
Enclosure Bezel | Newark Electronics |
BEZEL, BLACK, FOR MCRECS CASES | element14 |
Where can I find additional details, specifications and documents for a MCZCB1?
Additional datasheets, footprints and schematics for MCZCB1 are listed on our Part Details page. You can also find images and similar parts to MCZCB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZCB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZCB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZCB1 fall under?
The MCZCB1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCZCB1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZCB1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCZCB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZCB1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCZCB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZCB1 often in real-time on the comparison pages.
What if I can't find stock of MCZCB1?
You can fill out our help required form which you can use to request a quote for MCZCB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.