Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Bezel |
---|---|
Protective Boot Material | - |
For Use With | MCREBS Heat Sink Cases |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
Protective Boot Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Bezel |
Colour | Black |
Material | ABS |
Range | MCREBS Cases |
Enclosure Bezel | Newark Electronics |
BEZEL, BLACK, FOR MCREBS CASES | element14 |
Where can I find additional details, specifications and documents for a MCZBB1?
Additional datasheets, footprints and schematics for MCZBB1 are listed on our Part Details page. You can also find images and similar parts to MCZBB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZBB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZBB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZBB1 fall under?
The MCZBB1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCZBB1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZBB1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCZBB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZBB1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCZBB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZBB1 often in real-time on the comparison pages.
What if I can't find stock of MCZBB1?
You can fill out our help required form which you can use to request a quote for MCZBB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.