Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Protective Boot Type | Bezel |
---|---|
Protective Boot Material | - |
For Use With | MCREAS Heat Sink Cases |
External Height - Metric | - |
External Width - Metric | - |
External Depth - Metric | - |
Protective Boot Colour | Black |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Bezel |
Colour | Black |
Material | ABS |
Range | MCREAS Cases |
Enclosure Bezel | Newark Electronics |
BEZEL, BLACK, FOR MCREAS CASES | element14 |
Where can I find additional details, specifications and documents for a MCZAB1?
Additional datasheets, footprints and schematics for MCZAB1 are listed on our Part Details page. You can also find images and similar parts to MCZAB1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCZAB1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCZAB1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCZAB1 fall under?
The MCZAB1 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCZAB1 when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCZAB1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCZAB1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCZAB1 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCZAB1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCZAB1 often in real-time on the comparison pages.
What if I can't find stock of MCZAB1?
You can fill out our help required form which you can use to request a quote for MCZAB1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.