Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Capacitor Case Style | 0402 [1005 Metric] |
Voltage Rating | 10V |
No. of Elements | 4 Element, 4Elements |
Capacitor Terminals | SMD |
Product Range | - |
Capacitance Tolerance | ± 20% |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
Where can I find additional details, specifications and documents for a MCY4C2B104M100CT?
Additional datasheets, footprints and schematics for MCY4C2B104M100CT are listed on our Part Details page. You can also find images and similar parts to MCY4C2B104M100CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCY4C2B104M100CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCY4C2B104M100CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCY4C2B104M100CT fall under?
The MCY4C2B104M100CT is listed under Electronic & Electrical Components > Capacitors > RF Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCY4C2B104M100CT when available in the RF Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCY4C2B104M100CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCY4C2B104M100CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCY4C2B104M100CT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCY4C2B104M100CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCY4C2B104M100CT often in real-time on the comparison pages.
What if I can't find stock of MCY4C2B104M100CT?
You can fill out our help required form which you can use to request a quote for MCY4C2B104M100CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.