Product Range | - |
---|---|
Termination | - |
Wire Size AWG Min | 22AWG |
Wire Size AWG Max | 16AWG |
Conductor Area CSA | - |
Insulator Colour | Grey |
Insulator Material | Thermoplastic |
Wire Size AWG Min | 22AWG |
---|---|
Wire Size AWG Max | 16AWG |
Insulator Colour | Grey |
Insulator Material | Thermoplastic |
RoHS Compliant | Yes |
Terminal, Closed End Splice, 16Awg, Grey | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWN1-GY?
Additional datasheets, footprints and schematics for MCWN1-GY are listed on our Part Details page. You can also find images and similar parts to MCWN1-GY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWN1-GY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWN1-GY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWN1-GY fall under?
The MCWN1-GY is listed under Cable Leads & Connectors > Connectors > Crimp Terminals & Splices.
Can I view similar or alternative parts?
You can view similar parts to MCWN1-GY when available in the Crimp Terminals & Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWN1-GY you can contact the distributor directly for product support, shipping queries etc.
Is the MCWN1-GY RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWN1-GY have stock available?
Authorised distributors including Farnell Contract, Newark Electronics and element14 have stock available or on a lead time for MCWN1-GY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWN1-GY often in real-time on the comparison pages.
What if I can't find stock of MCWN1-GY?
You can fill out our help required form which you can use to request a quote for MCWN1-GY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.