Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Product Range | MCWL Series |
---|---|
Inductance | 100nH |
DC Current Rating | 850mA |
High Frequency Inductor Case | 1206 ^3216 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.26ohm |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a MCWL06KTR10?
Additional datasheets, footprints and schematics for MCWL06KTR10 are listed on our Part Details page. You can also find images and similar parts to MCWL06KTR10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL06KTR10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL06KTR10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL06KTR10 fall under?
The MCWL06KTR10 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL06KTR10 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL06KTR10 you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL06KTR10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL06KTR10 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCWL06KTR10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL06KTR10 often in real-time on the comparison pages.
What if I can't find stock of MCWL06KTR10?
You can fill out our help required form which you can use to request a quote for MCWL06KTR10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.