Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Product Range | MCWL Series |
---|---|
Inductance | 1.2 H |
DC Current Rating | 300mA |
High Frequency Inductor Case | 1206 ^3216 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 3.2ohm |
Packaging | Cut Tape |
Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Compliant |
Inductance | 1.2µH |
---|---|
DC Resistance Max | 3.2ohm |
Self Resonant Frequency Min | 380MHz |
DC Current Rating | 300mA |
Inductor Case Style | 1206 [3216 Metric] |
Product Range | MCWL Series |
Core Material | Ceramic |
RoHS Compliant | Yes |
Inductor, 1200Nh, 300Ma, 5%, 380Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWL06JT1R2?
Additional datasheets, footprints and schematics for MCWL06JT1R2 are listed on our Part Details page. You can also find images and similar parts to MCWL06JT1R2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL06JT1R2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL06JT1R2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL06JT1R2 fall under?
The MCWL06JT1R2 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL06JT1R2 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL06JT1R2 you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL06JT1R2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL06JT1R2 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCWL06JT1R2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL06JT1R2 often in real-time on the comparison pages.
What if I can't find stock of MCWL06JT1R2?
You can fill out our help required form which you can use to request a quote for MCWL06JT1R2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.