Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Product Range | MCWL Series |
---|---|
Inductance | 68nH |
DC Current Rating | 500mA |
High Frequency Inductor Case | 0805 ^2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.38ohm |
No. of Pins | 2Pins |
Where can I find additional details, specifications and documents for a MCWL05KT68N?
Additional datasheets, footprints and schematics for MCWL05KT68N are listed on our Part Details page. You can also find images and similar parts to MCWL05KT68N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL05KT68N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL05KT68N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL05KT68N fall under?
The MCWL05KT68N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL05KT68N when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL05KT68N you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL05KT68N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL05KT68N have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCWL05KT68N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL05KT68N often in real-time on the comparison pages.
What if I can't find stock of MCWL05KT68N?
You can fill out our help required form which you can use to request a quote for MCWL05KT68N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.