Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | - |
No stock
|
Buy Now |
Product Range | MCWL Series |
---|---|
Inductance | 270nH |
DC Current Rating | 350mA |
High Frequency Inductor Case | 0805 ^2012 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1ohm |
Core Material | Ceramic |
Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Compliant |
Inductance | 270nH |
---|---|
DC Resistance Max | 1ohm |
Self Resonant Frequency Min | 650MHz |
DC Current Rating | 350mA |
Inductor Case Style | 0805 [2012 Metric] |
Product Range | MCWL Series |
Inductance Tolerance | ± 2% |
RoHS Compliant | Yes |
Inductor, 270Nh, 350Ma, 2%, 650Mhz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWL05GTR27?
Additional datasheets, footprints and schematics for MCWL05GTR27 are listed on our Part Details page. You can also find images and similar parts to MCWL05GTR27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL05GTR27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL05GTR27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL05GTR27 fall under?
The MCWL05GTR27 is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL05GTR27 when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL05GTR27 you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL05GTR27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL05GTR27 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for MCWL05GTR27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL05GTR27 often in real-time on the comparison pages.
What if I can't find stock of MCWL05GTR27?
You can fill out our help required form which you can use to request a quote for MCWL05GTR27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.