Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Unknown |
Product Range | MCWL Series |
---|---|
Inductance | 36nH |
DC Current Rating | 600mA |
High Frequency Inductor Case | 0603 ^1608 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 0.25ohm |
No. of Pins | 2Pins |
Status: | Unknown |
---|---|
Series: | MCWL Series |
RoHS: | Compliant |
Inductance | 36nH |
---|---|
DC Resistance Max | 0.25ohm |
Self Resonant Frequency Min | 2.3GHz |
DC Current Rating | 600mA |
Inductor Case Style | 0603 [1608 Metric] |
Product Range | MCWL Series |
Inductance Tolerance | ± 5% |
RoHS Compliant | Yes |
20T1019 | element14 |
Inductor, 36Nh, 600Ma, 5%, 2.3Ghz | Newark Electronics |
Where can I find additional details, specifications and documents for a MCWL03JT36N?
Additional datasheets, footprints and schematics for MCWL03JT36N are listed on our Part Details page. You can also find images and similar parts to MCWL03JT36N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCWL03JT36N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCWL03JT36N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCWL03JT36N fall under?
The MCWL03JT36N is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCWL03JT36N when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCWL03JT36N you can contact the distributor directly for product support, shipping queries etc.
Is the MCWL03JT36N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCWL03JT36N have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCWL03JT36N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCWL03JT36N often in real-time on the comparison pages.
What if I can't find stock of MCWL03JT36N?
You can fill out our help required form which you can use to request a quote for MCWL03JT36N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.