Status: | Unknown |
---|---|
Series: | MCVZ1206 Series |
RoHS: | Unknown |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | MCVZ1206 Series |
Clamping Voltage Vc Max | 38V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 300mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | MCVZ1206 Series |
RoHS: | Compliant |
Voltage Rating VAC | 14V |
---|---|
Voltage Rating V DC | 18V |
Product Range | MCVZ1206 Series |
Clamping Voltage Vc Max | 38V |
Varistor Case Style | 1206 [3216 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
RoHS Compliant | Yes |
Varistor, Multilayer, 14Vac, 0402 | Newark Electronics |
VARISTOR, MULTILAYER, 14VAC, 0402 | element14 |
Where can I find additional details, specifications and documents for a MCVZ1206M180AGT?
Additional datasheets, footprints and schematics for MCVZ1206M180AGT are listed on our Part Details page. You can also find images and similar parts to MCVZ1206M180AGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCVZ1206M180AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCVZ1206M180AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCVZ1206M180AGT fall under?
The MCVZ1206M180AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCVZ1206M180AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCVZ1206M180AGT you can contact the distributor directly for product support, shipping queries etc.
Is the MCVZ1206M180AGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCVZ1206M180AGT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCVZ1206M180AGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCVZ1206M180AGT often in real-time on the comparison pages.
What if I can't find stock of MCVZ1206M180AGT?
You can fill out our help required form which you can use to request a quote for MCVZ1206M180AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.