MCVZ0805M450AGT TVS - Transient Voltage Suppressors by Multicomp

VARISTOR MULTILAYER 35VAC 0805

Status: Unknown
Series: MCVZ0805 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.09

Distributor Stock
Logo for Farnell
Farnell
from US$0.09
6,380
in stock
Buy Now
Logo for element14
element14
from US$0.09
6,380
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
1,815
in stock
Buy Now

Specifications

Voltage Rating VAC 35V
Voltage Rating V DC 45V
Product Range MCVZ0805 Series
Clamping Voltage Vc Max 90V
Varistor Case Style 0805 [2012 Metric]
Varistor Type Multilayer Varistor (MLV)
Peak Surge Current @ 8/20µs 80A
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Peak Energy (10/1000uS) 300mJ
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MCVZ0805M450AGT TVS - Transient Voltage Suppressors by Multicomp Pro

VARISTOR, MULTILAYER, 35VAC, VOLTAGE RATING VAC 35V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

RoHS Compliant YES

Alternative Descriptions

VARISTOR, MULTILAYER, 35VAC, 0805 | element14
Varistor, Multilayer, 35Vac, Voltage Rating Vac 35V Rohs Compliant: Yes |Multicomp Pro MCVZ0805M450AGT | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCVZ0805M450AGT?

Additional datasheets, footprints and schematics for MCVZ0805M450AGT are listed on our Part Details page. You can also find images and similar parts to MCVZ0805M450AGT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCVZ0805M450AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCVZ0805M450AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCVZ0805M450AGT fall under?

The MCVZ0805M450AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCVZ0805M450AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCVZ0805M450AGT you can contact the distributor directly for product support, shipping queries etc.

Is the MCVZ0805M450AGT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCVZ0805M450AGT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCVZ0805M450AGT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCVZ0805M450AGT often in real-time on the comparison pages.

What if I can't find stock of MCVZ0805M450AGT?

You can fill out our help required form which you can use to request a quote for MCVZ0805M450AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay