Status: | Unknown |
---|---|
Series: | MCVZ0805 Series |
RoHS: | Unknown |
Voltage Rating VAC | 17V |
---|---|
Voltage Rating V DC | 22V |
Product Range | MCVZ0805 Series |
Clamping Voltage Vc Max | 44V |
Varistor Case Style | 0805 [2012 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 100A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 200mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCVZ0805M220AGT?
Additional datasheets, footprints and schematics for MCVZ0805M220AGT are listed on our Part Details page. You can also find images and similar parts to MCVZ0805M220AGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCVZ0805M220AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCVZ0805M220AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCVZ0805M220AGT fall under?
The MCVZ0805M220AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCVZ0805M220AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCVZ0805M220AGT you can contact the distributor directly for product support, shipping queries etc.
Is the MCVZ0805M220AGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCVZ0805M220AGT have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCVZ0805M220AGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCVZ0805M220AGT often in real-time on the comparison pages.
What if I can't find stock of MCVZ0805M220AGT?
You can fill out our help required form which you can use to request a quote for MCVZ0805M220AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.