Status: | Unknown |
---|---|
Series: | MCVZ0603 Series |
RoHS: | Unknown |
Voltage Rating VAC | 25V |
---|---|
Voltage Rating V DC | 30V |
Product Range | MCVZ0603 Series |
Clamping Voltage Vc Max | 65V |
Varistor Case Style | 0603 [1608 Metric] |
Varistor Type | Multilayer Varistor (MLV) |
Peak Surge Current @ 8/20µs | 30A |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Peak Energy (10/1000uS) | 100mJ |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | YES |
---|
VARISTOR, MULTILAYER, 25VAC, 0603 | element14 |
Varistor, Multilayer, 25Vac, Voltage Rating Vac 25V Rohs Compliant: Yes |Multicomp Pro MCVZ0603M300AGT | Newark Electronics |
Where can I find additional details, specifications and documents for a MCVZ0603M300AGT?
Additional datasheets, footprints and schematics for MCVZ0603M300AGT are listed on our Part Details page. You can also find images and similar parts to MCVZ0603M300AGT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCVZ0603M300AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCVZ0603M300AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCVZ0603M300AGT fall under?
The MCVZ0603M300AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCVZ0603M300AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCVZ0603M300AGT you can contact the distributor directly for product support, shipping queries etc.
Is the MCVZ0603M300AGT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCVZ0603M300AGT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCVZ0603M300AGT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCVZ0603M300AGT often in real-time on the comparison pages.
What if I can't find stock of MCVZ0603M300AGT?
You can fill out our help required form which you can use to request a quote for MCVZ0603M300AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.