Status: | Unknown |
---|---|
Series: | KZ V-Chip Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 35V |
ESR | - |
Product Range | KZ V-Chip Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | - |
Diameter | 8mm |
Height | 10.5mm |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | KZ, V-Chip Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 33µF |
Voltage Rating | 35V |
Product Range | KZ, V-Chip Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap, 33Μf, 35V, Smd | Newark Electronics |
CAP, 33µF, 35V, SMD | element14 |
Where can I find additional details, specifications and documents for a MCVKZ035M330FB3L?
Additional datasheets, footprints and schematics for MCVKZ035M330FB3L are listed on our Part Details page. You can also find images and similar parts to MCVKZ035M330FB3L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCVKZ035M330FB3L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCVKZ035M330FB3L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCVKZ035M330FB3L fall under?
The MCVKZ035M330FB3L is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCVKZ035M330FB3L when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCVKZ035M330FB3L you can contact the distributor directly for product support, shipping queries etc.
Is the MCVKZ035M330FB3L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCVKZ035M330FB3L have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCVKZ035M330FB3L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCVKZ035M330FB3L often in real-time on the comparison pages.
What if I can't find stock of MCVKZ035M330FB3L?
You can fill out our help required form which you can use to request a quote for MCVKZ035M330FB3L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.