Status: | Unknown |
---|---|
Series: | FZ V-Chip Series |
RoHS: | Unknown |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 50V |
ESR | - |
Product Range | FZ V-Chip Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Ripple Current AC | - |
Diameter | 16mm |
Height | 16.5mm |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | FZ, V-Chip Series |
RoHS: | Compliant |
AE Capacitor Case | Radial Can - SMD |
---|---|
Capacitance | 470µF |
Voltage Rating | 50V |
Product Range | FZ, V-Chip Series |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
CAP, 470µF, 50V, SMD | element14 |
Cap, Alu Elec, 470Uf, 50V, Rad Can Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a MCVFZ050M471JB7L?
Additional datasheets, footprints and schematics for MCVFZ050M471JB7L are listed on our Part Details page. You can also find images and similar parts to MCVFZ050M471JB7L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCVFZ050M471JB7L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCVFZ050M471JB7L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCVFZ050M471JB7L fall under?
The MCVFZ050M471JB7L is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCVFZ050M471JB7L when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCVFZ050M471JB7L you can contact the distributor directly for product support, shipping queries etc.
Is the MCVFZ050M471JB7L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCVFZ050M471JB7L have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCVFZ050M471JB7L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCVFZ050M471JB7L often in real-time on the comparison pages.
What if I can't find stock of MCVFZ050M471JB7L?
You can fill out our help required form which you can use to request a quote for MCVFZ050M471JB7L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.