MCV391K10DS TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 650 10mm DISC

Status: Unknown
Series: 10D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.11

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
No stock
Buy Now
Logo for element14
element14
from US$0.11
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range 10D Series
Voltage Rating VAC 250V
Voltage Rating VDC 330V
Clamping Voltage Vc Max 650V
Varistor Case Style Disc 10mm
Peak Surge Current @ 8/20 S 2.5kA
Operating Temperature Min -55 C


MCV391K10DS TVS - Transient Voltage Suppressors by Multicomp Pro

VARISTOR, 650, 10mm DISC

Status: Unknown
Series: 10D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Rating VAC 250V
Voltage Rating VDC 330V
Product Range 10D Series
Clamping Voltage Vc Max 650V
Varistor Case Style Disc 10mm
Peak Surge Current @ 8/20µS 2.5kA
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

23T0025 | element14
Varistor, 650, 10Mm Disc | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCV391K10DS?

Additional datasheets, footprints and schematics for MCV391K10DS are listed on our Part Details page. You can also find images and similar parts to MCV391K10DS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCV391K10DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV391K10DS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCV391K10DS fall under?

The MCV391K10DS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCV391K10DS when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCV391K10DS you can contact the distributor directly for product support, shipping queries etc.

Is the MCV391K10DS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCV391K10DS have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCV391K10DS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCV391K10DS often in real-time on the comparison pages.

What if I can't find stock of MCV391K10DS?

You can fill out our help required form which you can use to request a quote for MCV391K10DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay