Status: | Unknown |
---|---|
Series: | 14D Series |
RoHS: | Unknown |
Voltage Rating VAC | 150V |
---|---|
Voltage Rating VDC | 200V |
Product Range | 14D Series |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | Disc 14mm |
Peak Surge Current @ 8/20µS | 200A |
Operating Temperature Min | -55°C |
Status: | Unknown |
---|---|
Series: | 14D Series |
RoHS: | Compliant |
Voltage Rating VAC | 150V |
---|---|
Voltage Rating VDC | 200V |
Product Range | 14D Series |
Clamping Voltage Vc Max | 395V |
Varistor Case Style | Disc 14mm |
Peak Surge Current @ 8/20µS | 200A |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Varistor, 395, 14Mm Disc | Newark Electronics |
Where can I find additional details, specifications and documents for a MCV241K14DS?
Additional datasheets, footprints and schematics for MCV241K14DS are listed on our Part Details page. You can also find images and similar parts to MCV241K14DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCV241K14DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV241K14DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCV241K14DS fall under?
The MCV241K14DS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.
Can I view similar or alternative parts?
You can view similar parts to MCV241K14DS when available in the TVS Varistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCV241K14DS you can contact the distributor directly for product support, shipping queries etc.
Is the MCV241K14DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCV241K14DS have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCV241K14DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCV241K14DS often in real-time on the comparison pages.
What if I can't find stock of MCV241K14DS?
You can fill out our help required form which you can use to request a quote for MCV241K14DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.