MCV201K05DS TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 340 5mm DISC

Status: Unknown
Series: 5D Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now
Logo for element14
element14
from US$0.07
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Voltage Rating VAC 130V
Voltage Rating VDC 175V
Product Range 5D Series
Clamping Voltage Vc Max 340V
Varistor Case Style Disc 5mm
Peak Surge Current @ 8/20µS 400A
Operating Temperature Min -55°C


MCV201K05DS TVS - Transient Voltage Suppressors by Multicomp Pro

VARISTOR, 340, 5mm DISC

Status: Unknown
Series: 5D Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Rating VAC 130V
Voltage Rating VDC 175V
Product Range 5D Series
Clamping Voltage Vc Max 340V
Varistor Case Style Disc 5mm
Peak Surge Current @ 8/20µS 400A
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Varistor, 340, 5Mm Disc | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCV201K05DS?

Additional datasheets, footprints and schematics for MCV201K05DS are listed on our Part Details page. You can also find images and similar parts to MCV201K05DS on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCV201K05DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV201K05DS price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCV201K05DS fall under?

The MCV201K05DS is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCV201K05DS when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCV201K05DS you can contact the distributor directly for product support, shipping queries etc.

Is the MCV201K05DS RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCV201K05DS have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCV201K05DS.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCV201K05DS often in real-time on the comparison pages.

What if I can't find stock of MCV201K05DS?

You can fill out our help required form which you can use to request a quote for MCV201K05DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay