MCV1206M450AGT TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 90V 1206

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.11


Distributor Starting From Stock
Logo for element14 element14 US$0.15
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Voltage Rating VAC 35V
Voltage Rating VDC 45V
Product Range -
Clamping Voltage Vc Max 90V
Varistor Case Style 1206 ^3216 Metric]
Peak Surge Current @ 8/20 S 100A
Operating Temperature Min -55 C


MCV1206M450AGT TVS - Transient Voltage Suppressors by Multicomp Pro

VARISTOR, 90V, 1206

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Voltage Rating VAC 35V
Voltage Rating VDC 45V
Clamping Voltage Vc Max 90V
Varistor Case Style 1206 [3216 Metric]
Peak Surge Current @ 8/20µS 100A
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Varistor, 90V, 1206 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCV1206M450AGT?

Additional datasheets, footprints and schematics for MCV1206M450AGT are listed on our Part Details page. You can also find images and similar parts to MCV1206M450AGT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCV1206M450AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV1206M450AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCV1206M450AGT fall under?

The MCV1206M450AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCV1206M450AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCV1206M450AGT you can contact the distributor directly for product support, shipping queries etc.

Is the MCV1206M450AGT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCV1206M450AGT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCV1206M450AGT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCV1206M450AGT often in real-time on the comparison pages.

What if I can't find stock of MCV1206M450AGT?

You can fill out our help required form which you can use to request a quote for MCV1206M450AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay