MCV0805M050AGT TVS - Transient Voltage Suppressors by Multicomp

VARISTOR 20V 0805

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.12

Distributor Stock
Logo for Farnell
Farnell
from US$0.12
No stock
Buy Now
Logo for element14
element14
from US$0.12
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.5V
Product Range -
Clamping Voltage Vc Max 20V
Varistor Case Style 0805 ^2012 Metric]
Peak Surge Current @ 8/20µS 80A
Operating Temperature Min -55°C


MCV0805M050AGT TVS - Transient Voltage Suppressors by Multicomp Pro

VARISTOR, 20V, 0805, FULL REEL

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Voltage Rating VAC 4V
Voltage Rating VDC 5.5V
Clamping Voltage Vc Max 20V
Varistor Case Style 0805 [2012 Metric]
Peak Surge Current @ 8/20µS 80A
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

22T9934 | element14
VARISTOR, 20V, 0805 | Farnell
Varistor, 20V, 0805 | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCV0805M050AGT?

Additional datasheets, footprints and schematics for MCV0805M050AGT are listed on our Part Details page. You can also find images and similar parts to MCV0805M050AGT on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCV0805M050AGT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCV0805M050AGT price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCV0805M050AGT fall under?

The MCV0805M050AGT is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Varistors.

Can I view similar or alternative parts?

You can view similar parts to MCV0805M050AGT when available in the TVS Varistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCV0805M050AGT you can contact the distributor directly for product support, shipping queries etc.

Is the MCV0805M050AGT RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCV0805M050AGT have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCV0805M050AGT.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCV0805M050AGT often in real-time on the comparison pages.

What if I can't find stock of MCV0805M050AGT?

You can fill out our help required form which you can use to request a quote for MCV0805M050AGT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay