Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 50° |
Switching Frequency | 40kHz |
External Diameter | 10mm |
Sensitivity (dB) | - |
Operating Temperature Min | -35°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Transmitter, 40Khz, 10Mm, Plastic | Newark Electronics |
Where can I find additional details, specifications and documents for a MCUST10P40B07RO?
Additional datasheets, footprints and schematics for MCUST10P40B07RO are listed on our Part Details page. You can also find images and similar parts to MCUST10P40B07RO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUST10P40B07RO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUST10P40B07RO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUST10P40B07RO fall under?
The MCUST10P40B07RO is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCUST10P40B07RO when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUST10P40B07RO you can contact the distributor directly for product support, shipping queries etc.
Is the MCUST10P40B07RO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUST10P40B07RO have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCUST10P40B07RO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUST10P40B07RO often in real-time on the comparison pages.
What if I can't find stock of MCUST10P40B07RO?
You can fill out our help required form which you can use to request a quote for MCUST10P40B07RO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.