Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 50° |
Switching Frequency | 39kHz |
External Diameter | 16mm |
Sensitivity (dB) | -65dB |
Operating Temperature Min | -35°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCUSR16P40B12RO?
Additional datasheets, footprints and schematics for MCUSR16P40B12RO are listed on our Part Details page. You can also find images and similar parts to MCUSR16P40B12RO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUSR16P40B12RO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUSR16P40B12RO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUSR16P40B12RO fall under?
The MCUSR16P40B12RO is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCUSR16P40B12RO when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUSR16P40B12RO you can contact the distributor directly for product support, shipping queries etc.
Is the MCUSR16P40B12RO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUSR16P40B12RO have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCUSR16P40B12RO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUSR16P40B12RO often in real-time on the comparison pages.
What if I can't find stock of MCUSR16P40B12RO?
You can fill out our help required form which you can use to request a quote for MCUSR16P40B12RO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.