Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Sensing Range Min | - |
---|---|
Sensing Range Max | - |
Beam Angle | 50° |
Switching Frequency | 40kHz |
External Diameter | 16mm |
Sensitivity (dB) | -74dB |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCUSD16P40B12RO?
Additional datasheets, footprints and schematics for MCUSD16P40B12RO are listed on our Part Details page. You can also find images and similar parts to MCUSD16P40B12RO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCUSD16P40B12RO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCUSD16P40B12RO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCUSD16P40B12RO fall under?
The MCUSD16P40B12RO is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCUSD16P40B12RO when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCUSD16P40B12RO you can contact the distributor directly for product support, shipping queries etc.
Is the MCUSD16P40B12RO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCUSD16P40B12RO have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCUSD16P40B12RO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCUSD16P40B12RO often in real-time on the comparison pages.
What if I can't find stock of MCUSD16P40B12RO?
You can fill out our help required form which you can use to request a quote for MCUSD16P40B12RO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.