Status: | Unknown |
---|---|
Series: | MCU Series |
RoHS: | Unknown |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCU Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance + | 5% |
Capacitance Tolerance ± | ± 5% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Reel Quantity | 4000 |
Tape Width | 8mm |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 50V |
Status: | Unknown |
---|---|
Series: | MCU Series |
RoHS: | Compliant |
Capacitance | 220pF |
---|---|
Voltage Rating | 50V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 5% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCU Series |
RoHS Compliant | Yes |
Ceramic Capacitor 220Pf 50V, C0G, 5%, 0603 | Newark Electronics |
CAP, 220PF, 50V, 5%, C0G/NP0, 0603 | element14 |
Where can I find additional details, specifications and documents for a MCU0603C221JCT?
Additional datasheets, footprints and schematics for MCU0603C221JCT are listed on our Part Details page. You can also find images and similar parts to MCU0603C221JCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCU0603C221JCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCU0603C221JCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCU0603C221JCT fall under?
The MCU0603C221JCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCU0603C221JCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCU0603C221JCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCU0603C221JCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCU0603C221JCT have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCU0603C221JCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCU0603C221JCT often in real-time on the comparison pages.
What if I can't find stock of MCU0603C221JCT?
You can fill out our help required form which you can use to request a quote for MCU0603C221JCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.