Status: | Unknown |
---|---|
Series: | MCTJ-4 Series |
RoHS: | Unknown |
Product Range | MCTJ-4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4.4mm x 4.4mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Resistance Max | 100mohm |
Contact Voltage DC Nom | 12V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 200000 |
Operating Force | 160gf |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | MCTJ-4 Series |
RoHS: | Compliant |
Product Range | MCTJ-4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
SWITCH, SPST, 0.05A, 12VDC, SMD | element14 |
Switch, Tactile, Spst, 50Ma, Smd J-Hook | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTJ-416-V?
Additional datasheets, footprints and schematics for MCTJ-416-V are listed on our Part Details page. You can also find images and similar parts to MCTJ-416-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTJ-416-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTJ-416-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTJ-416-V fall under?
The MCTJ-416-V is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCTJ-416-V when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTJ-416-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCTJ-416-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTJ-416-V have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTJ-416-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTJ-416-V often in real-time on the comparison pages.
What if I can't find stock of MCTJ-416-V?
You can fill out our help required form which you can use to request a quote for MCTJ-416-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.