Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Capacitance | 2200µF |
---|---|
Voltage Rating | 10V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 13mm |
Lead Spacing | - |
Height | 22mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
AC Ripple Current @ 120Hz | 1051mA |
Capacitance Tolerance ± | ± 20% |
Lead Diameter | 0.6mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
CAP, 2200µF, 10V, 20% | element14 |
Where can I find additional details, specifications and documents for a MCTEA222M1AB-1322P?
Additional datasheets, footprints and schematics for MCTEA222M1AB-1322P are listed on our Part Details page. You can also find images and similar parts to MCTEA222M1AB-1322P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTEA222M1AB-1322P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTEA222M1AB-1322P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTEA222M1AB-1322P fall under?
The MCTEA222M1AB-1322P is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTEA222M1AB-1322P when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTEA222M1AB-1322P you can contact the distributor directly for product support, shipping queries etc.
Is the MCTEA222M1AB-1322P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTEA222M1AB-1322P have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCTEA222M1AB-1322P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTEA222M1AB-1322P often in real-time on the comparison pages.
What if I can't find stock of MCTEA222M1AB-1322P?
You can fill out our help required form which you can use to request a quote for MCTEA222M1AB-1322P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.