MCTEA220M2EB-1327P Capacitors by Multicomp

CAP 22µF 250V 20%

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.24

Distributor Stock
Logo for Farnell
Farnell
from US$0.24
No stock
Buy Now

Specifications

Capacitance 22µF
Voltage Rating 250V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Axial Leaded
Diameter 13mm
Lead Spacing -
Height 22mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (07-Jul-2017)
AC Ripple Current @ 120Hz 121mA
Capacitance Tolerance ± ± 20%
Lead Diameter 0.6mm
Lead Length 20mm
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C

Alternative Descriptions

CAP, 22µF, 250V, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTEA220M2EB-1327P?

Additional datasheets, footprints and schematics for MCTEA220M2EB-1327P are listed on our Part Details page. You can also find images and similar parts to MCTEA220M2EB-1327P on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTEA220M2EB-1327P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTEA220M2EB-1327P price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTEA220M2EB-1327P fall under?

The MCTEA220M2EB-1327P is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTEA220M2EB-1327P when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTEA220M2EB-1327P you can contact the distributor directly for product support, shipping queries etc.

Is the MCTEA220M2EB-1327P RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTEA220M2EB-1327P have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCTEA220M2EB-1327P.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTEA220M2EB-1327P often in real-time on the comparison pages.

What if I can't find stock of MCTEA220M2EB-1327P?

You can fill out our help required form which you can use to request a quote for MCTEA220M2EB-1327P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay