Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.20
|
No stock
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 450V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Axial Leaded |
Diameter | 8mm |
Lead Spacing | - |
Height | 16mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 2000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
AC Ripple Current @ 120Hz | 15mA |
Capacitance Tolerance ± | ± 20% |
Lead Diameter | 0.6mm |
Lead Length | 20mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
CAP, 1µF, 450V, 20% | Farnell |
Where can I find additional details, specifications and documents for a MCTEA010M2WB-0816P?
Additional datasheets, footprints and schematics for MCTEA010M2WB-0816P are listed on our Part Details page. You can also find images and similar parts to MCTEA010M2WB-0816P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTEA010M2WB-0816P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTEA010M2WB-0816P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTEA010M2WB-0816P fall under?
The MCTEA010M2WB-0816P is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTEA010M2WB-0816P when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTEA010M2WB-0816P you can contact the distributor directly for product support, shipping queries etc.
Is the MCTEA010M2WB-0816P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTEA010M2WB-0816P have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCTEA010M2WB-0816P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTEA010M2WB-0816P often in real-time on the comparison pages.
What if I can't find stock of MCTEA010M2WB-0816P?
You can fill out our help required form which you can use to request a quote for MCTEA010M2WB-0816P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.