Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Thermoelectric Cooler |
---|---|
Power Rating | 200W |
Internal Resistance | 1.4ohm |
Current Max @ Diff Temperature Max | 13A |
Voltage Max @ Diff Temperature Max | 24.1V |
Temperature Difference Max | 68°C |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
DC Current Max | 13A |
External Depth | 3.5mm |
External Length / Height | 50mm |
Height | 50mm |
Input Voltage Max | 24.1V |
Operating Temperature Max | 100°C |
Operating Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | MCTE Series |
RoHS: | Compliant |
No. of Stages | 1 Stage |
---|---|
Cooling Power Pc | 200W |
Current Max @ Diff Temperature Max | 13A |
Voltage Max @ Diff Temperature Max | 24.1VDC |
Length | 50mm |
Width | 50mm |
Depth | 3.5mm |
Product Range | MCTE Series |
RoHS Compliant | Yes |
Peltier Module, 200W, 50 X 50 X 3.5Mm | Newark Electronics |
PELTIER MODULE, 200W, 50 X 50 X 3.5MM | element14 |
Where can I find additional details, specifications and documents for a MCTE1-19913L-S?
Additional datasheets, footprints and schematics for MCTE1-19913L-S are listed on our Part Details page. You can also find images and similar parts to MCTE1-19913L-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTE1-19913L-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTE1-19913L-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTE1-19913L-S fall under?
The MCTE1-19913L-S is listed under Cooling & Thermal Management > Peltier Elements - Thermoelectric Modules.
Can I view similar or alternative parts?
You can view similar parts to MCTE1-19913L-S when available in the Peltier Elements - Thermoelectric Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTE1-19913L-S you can contact the distributor directly for product support, shipping queries etc.
Is the MCTE1-19913L-S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTE1-19913L-S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTE1-19913L-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTE1-19913L-S often in real-time on the comparison pages.
What if I can't find stock of MCTE1-19913L-S?
You can fill out our help required form which you can use to request a quote for MCTE1-19913L-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.