Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Unknown |
Product Range | MC Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 20V |
External Height | 1.9mm |
External Width | 5.5mm |
External Depth | 5.2mm |
SVHC | No SVHC (15-Jan-2019) |
Actuator / Cap Colour | Black |
Contact Current DC | 50mA |
Contact Current DC Max | 50mA |
Contact Resistance Max | 1ohm |
Contact Voltage DC Max | 20V |
External Length / Height | 2mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 100VDC |
No. of Electrical Operations | 50000 |
Operating Force | 0.39N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Status: | Unknown |
---|---|
Series: | MC Series |
RoHS: | Compliant |
Product Range | MC Series |
---|---|
Contact Configuration | SPST-NO |
Switch Terminals | Solder |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 20V |
External Height | 1.9mm |
External Width | 5.5mm |
RoHS Compliant | Yes |
SWITCH, CARD DETECT, RIGHT, SMD | Farnell |
Switch, Detector, Spst, 50Ma, 40Gf | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTE-MRR-V?
Additional datasheets, footprints and schematics for MCTE-MRR-V are listed on our Part Details page. You can also find images and similar parts to MCTE-MRR-V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTE-MRR-V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTE-MRR-V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTE-MRR-V fall under?
The MCTE-MRR-V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCTE-MRR-V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTE-MRR-V you can contact the distributor directly for product support, shipping queries etc.
Is the MCTE-MRR-V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTE-MRR-V have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MCTE-MRR-V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTE-MRR-V often in real-time on the comparison pages.
What if I can't find stock of MCTE-MRR-V?
You can fill out our help required form which you can use to request a quote for MCTE-MRR-V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.