Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 12Positions |
Rated Current | 12A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Header |
---|---|
Pitch Spacing | 3.5mm |
No. of Positions | 12Positions |
Rated Current | 12A |
Rated Voltage | 150V |
Block Orientation | Through Hole Right Angle |
RoHS Compliant | Yes |
Terminal Block Header, Right Angle, 12 Position, 3.5Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTE-03A12?
Additional datasheets, footprints and schematics for MCTE-03A12 are listed on our Part Details page. You can also find images and similar parts to MCTE-03A12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTE-03A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTE-03A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTE-03A12 fall under?
The MCTE-03A12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MCTE-03A12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTE-03A12 you can contact the distributor directly for product support, shipping queries etc.
Is the MCTE-03A12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTE-03A12 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTE-03A12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTE-03A12 often in real-time on the comparison pages.
What if I can't find stock of MCTE-03A12?
You can fill out our help required form which you can use to request a quote for MCTE-03A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.