MCTCE250V605K39X26X17 Capacitors by Multicomp

CAPACITOR POLY FILM 6UF 250V 10% WIRE

Status: Unknown
Series: MULTICOMP - MCTCE Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.61

Distributor Stock
Logo for Farnell
Farnell
from US$0.61
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Product Range MULTICOMP - MCTCE Series
Capacitance 6µF
Capacitance Tolerance ± 10%
Capacitor Dielectric Type Polyester (PET)
Voltage Rating 250V
Capacitor Case Style -
Lead Spacing -


MCTCE250V605K39X26X17 Capacitors by Multicomp Pro

MOTOR RUN CAPACITOR, 6UF, 250VAC, RADIAL

Status: Unknown
Series: MCTCE Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 6µF
Product Range MCTCE Series
Voltage Rating 250VAC
Capacitor Terminals Radial Leaded
Capacitance Tolerance ± 10%
Dielectric Type Metallized PET
Height 26mm
RoHS Compliant Yes

Alternative Descriptions

Motor Run Capacitor, 6Uf, 250Vac, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTCE250V605K39X26X17?

Additional datasheets, footprints and schematics for MCTCE250V605K39X26X17 are listed on our Part Details page. You can also find images and similar parts to MCTCE250V605K39X26X17 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTCE250V605K39X26X17 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTCE250V605K39X26X17 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTCE250V605K39X26X17 fall under?

The MCTCE250V605K39X26X17 is listed under Electronic & Electrical Components > Capacitors > Film Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTCE250V605K39X26X17 when available in the Film Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTCE250V605K39X26X17 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTCE250V605K39X26X17 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTCE250V605K39X26X17 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCTCE250V605K39X26X17.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTCE250V605K39X26X17 often in real-time on the comparison pages.

What if I can't find stock of MCTCE250V605K39X26X17?

You can fill out our help required form which you can use to request a quote for MCTCE250V605K39X26X17 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay