MCTB-92F03M Connectors by Multicomp

TERMINAL BLOCK PCB 3 POSITION 20-10AWG 7.62MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.54


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.54
1,583
Buy Now
Logo for element14 element14 US$0.62
1,583
Buy Now
View Full Pricing & Stock Comparison

Specifications

Pitch Spacing 7.62mm
No. of Positions 3Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 10AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 30A


MCTB-92F03M Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK PCB, 3 POSITION, 20-10AWG, 7.62MM

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 7.62mm
No. of Positions 3Positions
Wire Size AWG Min 24AWG
Wire Size AWG Max 10AWG
Wire Connection Method Screw
Rated Current 30A
RoHS Compliant Yes

Alternative Descriptions

Terminal Block Pcb, 3 Position, 20-10Awg, 7.62Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTB-92F03M?

Additional datasheets, footprints and schematics for MCTB-92F03M are listed on our Part Details page. You can also find images and similar parts to MCTB-92F03M on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTB-92F03M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTB-92F03M price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTB-92F03M fall under?

The MCTB-92F03M is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MCTB-92F03M when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTB-92F03M you can contact the distributor directly for product support, shipping queries etc.

Is the MCTB-92F03M RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTB-92F03M have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTB-92F03M.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTB-92F03M often in real-time on the comparison pages.

What if I can't find stock of MCTB-92F03M?

You can fill out our help required form which you can use to request a quote for MCTB-92F03M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay