Pitch Spacing | 7.62mm |
---|---|
No. of Positions | 2Ways |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Conductor Area CSA | - |
Wire Connection Method | Screw |
Rated Current | 30A |
Rated Voltage | 300V |
Block Orientation | Through Hole Right Angle |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
TB, WIRE TO BOARD, 2POS, 10AWG | Farnell |
Pitch Spacing | 7.62mm |
---|---|
No. of Positions | 2Positions |
Wire Size AWG Min | 24AWG |
Wire Size AWG Max | 10AWG |
Wire Connection Method | Screw |
Rated Current | 30A |
RoHS Compliant | Yes |
Terminal Block Pcb, 2 Position, 20-10Awg, 7.62Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTB-92F02M?
Additional datasheets, footprints and schematics for MCTB-92F02M are listed on our Part Details page. You can also find images and similar parts to MCTB-92F02M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTB-92F02M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTB-92F02M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTB-92F02M fall under?
The MCTB-92F02M is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MCTB-92F02M when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTB-92F02M you can contact the distributor directly for product support, shipping queries etc.
Is the MCTB-92F02M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTB-92F02M have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTB-92F02M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTB-92F02M often in real-time on the comparison pages.
What if I can't find stock of MCTB-92F02M?
You can fill out our help required form which you can use to request a quote for MCTB-92F02M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.