MCTB-61C11 Connectors by Multicomp

TERMINAL BLOCK PCB 11 POSITION 26-14AWG 5MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.30

Distributor Stock
Logo for Farnell
Farnell
from US$1.87
No stock
Buy Now
Logo for element14
element14
from US$1.30
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Pitch Spacing 5mm
No. of Positions 11Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 14AWG
Conductor Area CSA -
Wire Connection Method Screw
Rated Current 16A
Product Range -


MCTB-61C11 Terminal Blocks & Accessories by Multicomp Pro

TERMINAL BLOCK PCB, 11 POSITION, 26-14AWG, 5MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 5mm
No. of Positions 11Positions
Wire Size AWG Min 26AWG
Wire Size AWG Max 14AWG
Wire Connection Method Screw
Rated Current 16A
RoHS Compliant Yes

Alternative Descriptions

TERM BLOCK, PCB, 11 POS, 26-14AWG, 5MM | element14
Terminal Block Pcb, 11 Position, 26-14Awg, 5Mm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTB-61C11?

Additional datasheets, footprints and schematics for MCTB-61C11 are listed on our Part Details page. You can also find images and similar parts to MCTB-61C11 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTB-61C11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTB-61C11 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTB-61C11 fall under?

The MCTB-61C11 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.

Can I view similar or alternative parts?

You can view similar parts to MCTB-61C11 when available in the PCB Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTB-61C11 you can contact the distributor directly for product support, shipping queries etc.

Is the MCTB-61C11 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTB-61C11 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCTB-61C11.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTB-61C11 often in real-time on the comparison pages.

What if I can't find stock of MCTB-61C11?

You can fill out our help required form which you can use to request a quote for MCTB-61C11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay