MCTAR35V105KA Capacitors by Multicomp

TANTALUM CAPACITOR 1UF 35V 8 OHM 0.1 RADIAL

Status: Unknown
Series: MCTA Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.14


Distributor Starting From Stock
Logo for Newark Electronics Newark Electronics US$0.14
1,043
Buy Now
Logo for element14 element14 US$0.16
1,043
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C


MCTAR35V105KA Capacitors by Multicomp Pro

TANTALUM CAPACITOR, 1UF, 35V, 8 OHM, 0.1, RADIAL

Status: Unknown
Series: MCTA Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Capacitance 1µF
Voltage Rating 35V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 1Uf, 35V, 8 Ohm, 0.1, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTAR35V105KA?

Additional datasheets, footprints and schematics for MCTAR35V105KA are listed on our Part Details page. You can also find images and similar parts to MCTAR35V105KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTAR35V105KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAR35V105KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTAR35V105KA fall under?

The MCTAR35V105KA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTAR35V105KA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAR35V105KA you can contact the distributor directly for product support, shipping queries etc.

Is the MCTAR35V105KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTAR35V105KA have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTAR35V105KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTAR35V105KA often in real-time on the comparison pages.

What if I can't find stock of MCTAR35V105KA?

You can fill out our help required form which you can use to request a quote for MCTAR35V105KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay