Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 35V |
Product Range | MCTA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
ESR | 26ohm |
No. of Pins | 2 |
Status: | Unknown |
---|---|
Series: | MCTA Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 35V |
Product Range | MCTA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Lead Spacing | 2.5mm |
ESR | 26ohm |
No. of Pins | 2 |
RoHS Compliant | Yes |
Tantalum Capacitor, 0.1Uf, 35V, 26 Ohm, 0.1, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCTAR35V104KA?
Additional datasheets, footprints and schematics for MCTAR35V104KA are listed on our Part Details page. You can also find images and similar parts to MCTAR35V104KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCTAR35V104KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAR35V104KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCTAR35V104KA fall under?
The MCTAR35V104KA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCTAR35V104KA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAR35V104KA you can contact the distributor directly for product support, shipping queries etc.
Is the MCTAR35V104KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCTAR35V104KA have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTAR35V104KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCTAR35V104KA often in real-time on the comparison pages.
What if I can't find stock of MCTAR35V104KA?
You can fill out our help required form which you can use to request a quote for MCTAR35V104KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.