MCTAR25V105KA Capacitors by Multicomp

TANTALUM CAPACITOR 1UF 25V RADIAL 10%

Status: Unknown
Series: MCTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Farnell
Farnell
from US$0.16
1,295
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.19
1,295
in stock
Buy Now
Logo for element14
element14
from US$0.16
1,295
in stock
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 25V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
ESR -


MCTAR25V105KA Capacitors by Multicomp Pro

TANTALUM CAPACITOR, 1UF, 25V, RADIAL 10%

Status: Unknown
Series: MCTA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 1µF
Voltage Rating 25V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 2.5mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 1Uf, 25V, Radial 10% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTAR25V105KA?

Additional datasheets, footprints and schematics for MCTAR25V105KA are listed on our Part Details page. You can also find images and similar parts to MCTAR25V105KA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTAR25V105KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAR25V105KA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTAR25V105KA fall under?

The MCTAR25V105KA is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTAR25V105KA when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAR25V105KA you can contact the distributor directly for product support, shipping queries etc.

Is the MCTAR25V105KA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTAR25V105KA have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTAR25V105KA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTAR25V105KA often in real-time on the comparison pages.

What if I can't find stock of MCTAR25V105KA?

You can fill out our help required form which you can use to request a quote for MCTAR25V105KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay