MCTAR10V106KB Capacitors by Multicomp

TANTALUM CAPACITOR 10UF 10V 5 OHM 0.1 RADIAL

Status: Unknown
Series: MCTA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0460

Distributor Stock
Logo for Farnell
Farnell
from US$0.21
2,076
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0460
2,076
in stock
Buy Now
Logo for element14
element14
from US$0.20
2,076
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 10V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C


MCTAR10V106KB Capacitors by Multicomp Pro

TANTALUM CAPACITOR, 10UF, 10V, 5 OHM, 0.1, RADIAL

Status: Unknown
Series: MCTA Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10µF
Voltage Rating 10V
Product Range MCTA Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Lead Spacing 5mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Tantalum Capacitor, 10Uf, 10V, 5 Ohm, 0.1, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCTAR10V106KB?

Additional datasheets, footprints and schematics for MCTAR10V106KB are listed on our Part Details page. You can also find images and similar parts to MCTAR10V106KB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCTAR10V106KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCTAR10V106KB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCTAR10V106KB fall under?

The MCTAR10V106KB is listed under Electronic & Electrical Components > Capacitors > Tantalum Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCTAR10V106KB when available in the Tantalum Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCTAR10V106KB you can contact the distributor directly for product support, shipping queries etc.

Is the MCTAR10V106KB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCTAR10V106KB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCTAR10V106KB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCTAR10V106KB often in real-time on the comparison pages.

What if I can't find stock of MCTAR10V106KB?

You can fill out our help required form which you can use to request a quote for MCTAR10V106KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay